Appleton Electric Explosionproof Non Illuminated Pushbutton Switch AEPGD

Description
FLUSH TYPE 3/4 INCH SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
Datasheet
Description
FLUSH TYPE 3/4 INCH SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - AEPGD - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Pushbutton Switch
AEPGD
Explosionproof Non Illuminated Pushbutton Switch AEPGD
FLUSH TYPE 3/4 INCH SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
  • FLUSH TYPE
  • 3/4 INCH SIZE
  • 2NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • GREEN CAP/LENS COLOR
  • APPLETON. BRAND
  • BARREL TYPE SHORT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number AEPGD
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3011F12JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
A3A Lighted Pushbutton Switch - A3AA-91B1-00Y - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details