Appleton Electric Pin and Sleeve Plug AEP6462-RS

Description
CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT, WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS AE MODEL
Datasheet
Description
CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT, WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AEP6462-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AEP6462-RS
Pin and Sleeve Plug AEP6462-RS
CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT, WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS AE MODEL
  • CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1 INCH MIN. CABLE OUTER DIAMETER
  • 1.312 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 600 VAC, 250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAIN TIGHT, WEATHER PROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON[R] BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL BRASS
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AEP6462-RS
Product Name Pin and Sleeve Plug
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1815D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details