AEP6452 -- PIN AND SLEEVE PLUG
Appleton Electric
Pin and Sleeve Plug
AEP6452
Description
COMPRESSOR, GENERATOR, PUMP, WELDING, CLAMPING RING TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
1 INCH MIN. CABLE OUTER DIAMETER
1.312 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682/1689 APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
1, SHELL GROUNDING STYLE
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Description
COMPRESSOR, GENERATOR, PUMP, WELDING, CLAMPING RING TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
1 INCH MIN. CABLE OUTER DIAMETER
1.312 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682/1689 APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
1, SHELL GROUNDING STYLE
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet
Suppliers
COMPRESSOR, GENERATOR, PUMP, WELDING, CLAMPING RING TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
1 INCH MIN. CABLE OUTER DIAMETER
1.312 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682/1689 APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
1, SHELL GROUNDING STYLE
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
- COMPRESSOR, GENERATOR, PUMP, WELDING, CLAMPING RING TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 1 INCH MIN. CABLE OUTER DIAMETER
- 1.312 INCH MAX. CABLE OUTER DIAMETER
- 4 WIRE(S)
- UL 1682/1689 APPROVAL
- 600 VAC, 250 VDC VOLTAGE RATING
- 60 AMPERE CURRENT RATING
- 4 POLE(S)
- WEATHERPROOF
- 1, SHELL GROUNDING STYLE
- CONTACT MATERIAL BRASS
- APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEP6452 |
|
Product Name
|
Pin and Sleeve Plug |
|
Voltage Rating
|
250 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Residential
Standards / Certifications
RoHS
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M8 C1
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Other; SEV 1011
View Details