AEP3451 -- PIN AND SLEEVE PLUG
Appleton Electric
Pin and Sleeve Plug
AEP3451
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.75 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
WEATHER PROOF
1, SHELL GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL BRASS
AE MODEL
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.75 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
WEATHER PROOF
1, SHELL GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL BRASS
AE MODEL
Datasheet
Suppliers
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.75 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
WEATHER PROOF
1, SHELL GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL BRASS
AE MODEL
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 0.625 INCH MIN. CABLE OUTER DIAMETER
- 0.75 INCH MAX. CABLE OUTER DIAMETER
- 4 WIRE(S)
- 600 VAC, 250 VDC VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- 4 POLE(S)
- WEATHER PROOF
- 1, SHELL GROUNDING STYLE
- APPLETON. BRAND
- APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
- CONTACT MATERIAL BRASS
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEP3451 |
|
Product Name
|
Pin and Sleeve Plug |
|
Voltage Rating
|
250 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M8 C4
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details