Appleton Electric Pin and Sleeve Plug AEP3361

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.625 INCH MIN. CABLE OUTER DIAMETER 0.75 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL BRASS AE MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.625 INCH MIN. CABLE OUTER DIAMETER 0.75 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL BRASS AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AEP3361 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AEP3361
Pin and Sleeve Plug AEP3361
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.625 INCH MIN. CABLE OUTER DIAMETER 0.75 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL BRASS AE MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.625 INCH MIN. CABLE OUTER DIAMETER
  • 0.75 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • 600 VAC, 250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHER PROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON. BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL BRASS
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AEP3361
Product Name Pin and Sleeve Plug
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
NEMA 5-15 Flanged Outlet - 88031030 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-15
Standards / Certifications UL; CSA; WD 6
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Heavy Duty Power Connectors - 403065M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details