Appleton Electric Pin and Sleeve Plug AEP3361-RS

Description
CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.625 INCH MIN. CABLE OUTER DIAMETER 0.75 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT, WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS AE MODEL
Datasheet
Description
CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.625 INCH MIN. CABLE OUTER DIAMETER 0.75 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT, WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AEP3361-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AEP3361-RS
Pin and Sleeve Plug AEP3361-RS
CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.625 INCH MIN. CABLE OUTER DIAMETER 0.75 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT, WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS AE MODEL
  • CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.625 INCH MIN. CABLE OUTER DIAMETER
  • 0.75 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • 600 VAC, 250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • RAIN TIGHT, WEATHER PROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON[R] BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL BRASS
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AEP3361-RS
Product Name Pin and Sleeve Plug
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details