AEP3351 -- PIN AND SLEEVE PLUG
Appleton Electric
Pin and Sleeve Plug
AEP3351
Description
COMPRESSOR, GENERATOR, PUMP, WELDING, CLAMPING RING TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.75 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682/1689 APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
1, SHELL GROUNDING STYLE
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Description
COMPRESSOR, GENERATOR, PUMP, WELDING, CLAMPING RING TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.75 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682/1689 APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
1, SHELL GROUNDING STYLE
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet
Suppliers
COMPRESSOR, GENERATOR, PUMP, WELDING, CLAMPING RING TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.625 INCH MIN. CABLE OUTER DIAMETER
0.75 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682/1689 APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
1, SHELL GROUNDING STYLE
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
- COMPRESSOR, GENERATOR, PUMP, WELDING, CLAMPING RING TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 0.625 INCH MIN. CABLE OUTER DIAMETER
- 0.75 INCH MAX. CABLE OUTER DIAMETER
- 3 WIRE(S)
- UL 1682/1689 APPROVAL
- 600 VAC, 250 VDC VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- 3 POLE(S)
- WEATHERPROOF
- 1, SHELL GROUNDING STYLE
- CONTACT MATERIAL BRASS
- APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEP3351 |
|
Product Name
|
Pin and Sleeve Plug |
|
Voltage Rating
|
250 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC
Mounting Style
Panel
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Device Type
Plug
Configuration
NEMA
Applications
Residential
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details