EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.75 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
WEATHER PROOF
2, SHELL, EXTRA POLE GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL BRASS
AE MODEL
Appleton Electric
Done
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.75 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
WEATHER PROOF
2, SHELL, EXTRA POLE GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL BRASS
AE MODEL
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.75 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
WEATHER PROOF
2, SHELL, EXTRA POLE GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL BRASS
AE MODEL
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.75 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
WEATHER PROOF
2, SHELL, EXTRA POLE GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING