AEP10353 -- PIN AND SLEEVE PLUG
Appleton Electric
Pin and Sleeve Plug
AEP10353
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.75 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
WEATHER PROOF
1, SHELL GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL BRASS
AE MODEL
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.75 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
WEATHER PROOF
1, SHELL GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL BRASS
AE MODEL
Datasheet
Suppliers
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.75 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
WEATHER PROOF
1, SHELL GROUNDING STYLE
APPLETON. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL BRASS
AE MODEL
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 0.875 INCH MIN. CABLE OUTER DIAMETER
- 1.75 INCH MAX. CABLE OUTER DIAMETER
- 3 WIRE(S)
- 600 VAC, 250 VDC VOLTAGE RATING
- 100 AMPERE CURRENT RATING
- 3 POLE(S)
- WEATHER PROOF
- 1, SHELL GROUNDING STYLE
- APPLETON. BRAND
- APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
- CONTACT MATERIAL BRASS
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEP10353 |
|
Product Name
|
Pin and Sleeve Plug |
|
Voltage Rating
|
250 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Device Type
Plug
Configuration
NEMA
Applications
Commercial
View Details