AEP10253-RS -- PIN AND SLEEVE PLUG
Appleton Electric
Pin and Sleeve Plug
AEP10253-RS
Description
CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.75 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
2 POLE(S)
RAIN TIGHT, WEATHER PROOF
1, SHELL GROUNDING STYLE
APPLETON[R] BRAND
AREA OF APPLICATION SHIPPING
CONTACT MATERIAL BRASS
AE MODEL
Description
CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.75 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
2 POLE(S)
RAIN TIGHT, WEATHER PROOF
1, SHELL GROUNDING STYLE
APPLETON[R] BRAND
AREA OF APPLICATION SHIPPING
CONTACT MATERIAL BRASS
AE MODEL
Datasheet
Suppliers
CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.75 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
2 POLE(S)
RAIN TIGHT, WEATHER PROOF
1, SHELL GROUNDING STYLE
APPLETON[R] BRAND
AREA OF APPLICATION SHIPPING
CONTACT MATERIAL BRASS
AE MODEL
- CLAMPING RING, COMPRESSOR, MOTOR GENERATOR SET, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 0.875 INCH MIN. CABLE OUTER DIAMETER
- 1.75 INCH MAX. CABLE OUTER DIAMETER
- 2 WIRE(S)
- 600 VAC, 250 VDC VOLTAGE RATING
- 100 AMPERE CURRENT RATING
- 2 POLE(S)
- RAIN TIGHT, WEATHER PROOF
- 1, SHELL GROUNDING STYLE
- APPLETON[R] BRAND
- AREA OF APPLICATION SHIPPING
- CONTACT MATERIAL BRASS
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEP10253-RS |
|
Product Name
|
Pin and Sleeve Plug |
|
Voltage Rating
|
250 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Power Entry Module
Mounting Style
Panel; Panel Mount, Snap-In
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Configuration
Duplex
Mounting Style
Wall / Box
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details