AEI-342 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
AEI-342
Description
RECEPTACLE TYPE
3 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
2 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Description
RECEPTACLE TYPE
3 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
2 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
Datasheet
Suppliers
Pin and Sleeve Device Interior
AEI-342
RECEPTACLE TYPE
3 WIRE(S)
600 VAC, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
2 GROUNDING STYLE
APPLETON. BRAND
AE MODEL
- RECEPTACLE TYPE
- 3 WIRE(S)
- 600 VAC, 250 VDC VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- 4 POLE(S)
- 2 GROUNDING STYLE
- APPLETON. BRAND
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AEI-342 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Device Type
Receptacle
Configuration
IEC; NEMA
Applications
Commercial
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Device Type
Receptacle
Configuration
Single
Applications
Residential
View Details