Appleton Electric Explosionproof Enclosed Circuit Breaker AEEB23620C

Description
BOLTED ENCLOSURE TYPE (1) 3 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 200 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, JD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE (1) 3 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 200 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, JD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - AEEB23620C - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
AEEB23620C
Explosionproof Enclosed Circuit Breaker AEEB23620C
BOLTED ENCLOSURE TYPE (1) 3 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 200 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, JD BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
  • BOLTED ENCLOSURE TYPE
  • (1) 3 INCH HUB SIZE
  • COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
  • CSA C22.2 APPROVAL
  • 600 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 18000 AMPERE AT 600 VAC INTERRUPTING RATING
  • 200 AMPERE CURRENT RATING
  • 3 POLE(S)
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • GRAY EPOXY POWDER COATED ENCLOSURE FINISH
  • DEAD END HUB LOCATION
  • CUTLER HAMMER, JD BREAKER TYPE
  • NON INTERCHANGEABLE TRIP TYPE
  • STAINLESS STEEL SHAFT/HANDLE MATERIAL
  • APPLETON[R] BRAND
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number AEEB23620C
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 600 volts
Rated DC Voltage 125 to 250 volts
Rated Current 200 amps
Rated Breaking Capacity 18000 amps
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-2861/200-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU1R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
140G 125A Molded Case Frame - 140G-H0X3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details