Appleton Electric Pin and Sleeve Back Box AEE23

Description
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 30 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 4.25 INCH WIDTH X 3.33 INCH DEPTH X 4.12 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AEE MODEL
Datasheet
Description
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 30 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 4.25 INCH WIDTH X 3.33 INCH DEPTH X 4.12 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AEE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AEE23 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AEE23
Pin and Sleeve Back Box AEE23
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 30 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 4.25 INCH WIDTH X 3.33 INCH DEPTH X 4.12 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AEE MODEL
  • WITH ANGLE OPENING TYPE
  • PIN AND SLEEVE RECEPTACLE USED ON
  • 3/4 INCH HUB SIZE
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL
  • 30 AMP DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE[TM] BRAND
  • OVERALL DIMENSION 4.25 INCH WIDTH X 3.33 INCH DEPTH X 4.12 INCH HEIGHT
  • ENCLOSURE RATING NEMA 3/3R/4/4X
  • APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION
  • AEE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AEE23
Product Name Pin and Sleeve Back Box
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 60 Amp 125/250 Volt 14-60P - S1460P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
IP44 Splashproof Straight Inlet - A51S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Rectangular Power Connectors - 1-1969613-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details