Appleton Electric Pin and Sleeve Back Box AEE13

Description
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1/2 INCH HUB SIZE UL 1682/1686 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 2 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE AE MODEL
Datasheet
Description
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1/2 INCH HUB SIZE UL 1682/1686 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 2 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AEE13 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AEE13
Pin and Sleeve Back Box AEE13
WITH ANGLE OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1/2 INCH HUB SIZE UL 1682/1686 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 2 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE AE MODEL
  • WITH ANGLE OPENING TYPE
  • PIN AND SLEEVE RECEPTACLE USED ON
  • 1/2 INCH HUB SIZE
  • UL 1682/1686 APPROVAL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL
  • 30 AMPERE DEVICE RATING
  • 2 MOUNTING LUG(S)
  • POWERTITE[R] BRAND
  • APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AEE13
Product Name Pin and Sleeve Back Box
Unlock Full Specs
to access all available technical data

Similar Products

PWR ENT RCPT IEC320-C14 PANEL QC - 649-710-00/28 - Utmel Electronic Limited
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel Mount, Flange
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Receptacle - F31S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R - L1430RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details