Appleton Electric Explosionproof Disconnect Switch AECB10036FDS

Description
16.38 INCH W X 9.59 INCH D X 25.13 INCH H SIZE 2.5 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 100 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TYPE J FUSE TYPE TOP, BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION AE MODEL
Datasheet
Description
16.38 INCH W X 9.59 INCH D X 25.13 INCH H SIZE 2.5 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 100 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TYPE J FUSE TYPE TOP, BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - AECB10036FDS - Appleton Electric
Rosemont, IL, USA
Explosionproof Disconnect Switch
AECB10036FDS
Explosionproof Disconnect Switch AECB10036FDS
16.38 INCH W X 9.59 INCH D X 25.13 INCH H SIZE 2.5 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 100 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TYPE J FUSE TYPE TOP, BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION AE MODEL
  • 16.38 INCH W X 9.59 INCH D X 25.13 INCH H SIZE
  • 2.5 INCH HUB SIZE
  • GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL APPROVAL
  • 600 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • BOLTED, HINGED COVER TYPE
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • EXTERNAL HANDLE OPERATOR TYPE
  • TYPE J FUSE TYPE
  • TOP, BOTTOM HUB LOCATION
  • FUSIBLE FUSE PROVISION
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number AECB10036FDS
Product Name Explosionproof Disconnect Switch
Type Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494G-BF3J6-98-412-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details