THREADED ENCLOSURE TYPE
(4) 1 1/4 INCH HUB SIZE
COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
480 VAC, 125/250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE
14000 AMPERE AT 480 VAC INTERRUPTING RATING
100 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
GRAY EPOXY COATED ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
CUTLER HAMMER BREAKER TYPE
NON INTERCHANGEABLE TRIP TYPE
STAINLESS STEEL SHAFT/HANDLE MATERIAL
APPLETON[R] BRAND
AE MODEL
Appleton Electric
Done
Datasheet
Description
THREADED ENCLOSURE TYPE
(4) 1 1/4 INCH HUB SIZE
COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
480 VAC, 125/250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE
14000 AMPERE AT 480 VAC INTERRUPTING RATING
100 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
GRAY EPOXY COATED ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
CUTLER HAMMER BREAKER TYPE
NON INTERCHANGEABLE TRIP TYPE
STAINLESS STEEL SHAFT/HANDLE MATERIAL
APPLETON[R] BRAND
AE MODEL
THREADED ENCLOSURE TYPE
(4) 1 1/4 INCH HUB SIZE
COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
480 VAC, 125/250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE
14000 AMPERE AT 480 VAC INTERRUPTING RATING
100 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
GRAY EPOXY COATED ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
CUTLER HAMMER BREAKER TYPE
NON INTERCHANGEABLE TRIP TYPE
STAINLESS STEEL SHAFT/HANDLE MATERIAL
APPLETON[R] BRAND
AE MODEL
THREADED ENCLOSURE TYPE
(4) 1 1/4 INCH HUB SIZE
COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
480 VAC, 125/250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE