Appleton Electric Explosionproof Disconnect Switch AEBB6036FDS

Description
11 INCH W X 8.97 INCH D X 20.5 INCH H SIZE 2 INCH HUB SIZE GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 60 AMPERE CURRENT RATING BOLTED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TYPE J FUSE TYPE TOP, BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION AE MODEL
Datasheet
Description
11 INCH W X 8.97 INCH D X 20.5 INCH H SIZE 2 INCH HUB SIZE GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 60 AMPERE CURRENT RATING BOLTED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TYPE J FUSE TYPE TOP, BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - AEBB6036FDS - Appleton Electric
Rosemont, IL, USA
Explosionproof Disconnect Switch
AEBB6036FDS
Explosionproof Disconnect Switch AEBB6036FDS
11 INCH W X 8.97 INCH D X 20.5 INCH H SIZE 2 INCH HUB SIZE GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 60 AMPERE CURRENT RATING BOLTED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TYPE J FUSE TYPE TOP, BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION AE MODEL
  • 11 INCH W X 8.97 INCH D X 20.5 INCH H SIZE
  • 2 INCH HUB SIZE
  • GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC, 125/250 VDC VOLTAGE RATING
  • MOUNTING FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • BOLTED COVER TYPE
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • EXTERNAL HANDLE OPERATOR TYPE
  • TYPE J FUSE TYPE
  • TOP, BOTTOM HUB LOCATION
  • FUSIBLE FUSE PROVISION
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number AEBB6036FDS
Product Name Explosionproof Disconnect Switch
Type Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
Isolator Switches - 1369417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details
Disconnect Switch - 1494G-DF3N-203W-412 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details