Appleton Electric Explosionproof Enclosed Circuit Breaker AEBB13610C

Description
BOLTED ENCLOSURE TYPE (1) 2 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 100 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, FD BREAKER TYPE NON-INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL AE MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE (1) 2 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 100 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, FD BREAKER TYPE NON-INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - AEBB13610C - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
AEBB13610C
Explosionproof Enclosed Circuit Breaker AEBB13610C
BOLTED ENCLOSURE TYPE (1) 2 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 100 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, FD BREAKER TYPE NON-INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL AE MODEL
  • BOLTED ENCLOSURE TYPE
  • (1) 2 INCH HUB SIZE
  • COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 1203, CSA C22.2 APPROVAL
  • 600 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X ENCLOSURE
  • 18000 AMPERE AT 600 VAC INTERRUPTING RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT
  • GRAY EPOXY POWDER COATED ENCLOSURE FINISH
  • DEAD END HUB LOCATION
  • CUTLER HAMMER, FD BREAKER TYPE
  • NON-INTERCHANGEABLE TRIP TYPE
  • STAINLESS STEEL SHAFT/HANDLE MATERIAL
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number AEBB13610C
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 600 volts
Rated DC Voltage 125 to 250 volts
Rated Current 100 amps
Rated Breaking Capacity 18000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1BU63M - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
Thermal Circuit Breaker, 1P, 10A; Product Range Potter&brumfield Te Connectivity - 75Y3952 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 10 amps
View Details
Motor Protection - 1221345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details