Appleton Electric Explosionproof Disconnect Switch AEBB10036DS

Description
11 INCH W X 8.97 INCH D X 20.5 INCH H SIZE 2 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 100 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION AE MODEL
Datasheet
Description
11 INCH W X 8.97 INCH D X 20.5 INCH H SIZE 2 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 100 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - AEBB10036DS - Appleton Electric
Rosemont, IL, USA
Explosionproof Disconnect Switch
AEBB10036DS
Explosionproof Disconnect Switch AEBB10036DS
11 INCH W X 8.97 INCH D X 20.5 INCH H SIZE 2 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 100 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION AE MODEL
  • 11 INCH W X 8.97 INCH D X 20.5 INCH H SIZE
  • 2 INCH HUB SIZE
  • GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC, 125/250 VDC VOLTAGE RATING
  • MOUNTING FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • BOLTED, HINGED COVER TYPE
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • EXTERNAL HANDLE OPERATOR TYPE
  • TOP, BOTTOM HUB LOCATION
  • NON-FUSIBLE FUSE PROVISION
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number AEBB10036DS
Product Name Explosionproof Disconnect Switch
Type Non-Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER380UL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Isolator Switches - 150118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details
Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details