Appleton Electric Explosionproof Enclosed Circuit Breaker AEAT13450C

Description
THREADED ENCLOSURE TYPE (4) 1 1/4 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 14000 AMPERE AT 480 VAC INTERRUPTING RATING 50 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
Datasheet
Description
THREADED ENCLOSURE TYPE (4) 1 1/4 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 14000 AMPERE AT 480 VAC INTERRUPTING RATING 50 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - AEAT13450C - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
AEAT13450C
Explosionproof Enclosed Circuit Breaker AEAT13450C
THREADED ENCLOSURE TYPE (4) 1 1/4 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 14000 AMPERE AT 480 VAC INTERRUPTING RATING 50 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
  • THREADED ENCLOSURE TYPE
  • (4) 1 1/4 INCH HUB SIZE
  • COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
  • 480 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE
  • 14000 AMPERE AT 480 VAC INTERRUPTING RATING
  • 50 AMPERE CURRENT RATING
  • 3 POLE(S)
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • GRAY EPOXY COATED ENCLOSURE FINISH
  • FEED THROUGH HUB LOCATION
  • CUTLER HAMMER BREAKER TYPE
  • NON INTERCHANGEABLE TRIP TYPE
  • STAINLESS STEEL SHAFT/HANDLE MATERIAL
  • APPLETON[R] BRAND
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number AEAT13450C
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 480 volts
Rated DC Voltage 125 to 250 volts
Rated Current 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D30UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Motor Protection - 1221345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details