Appleton Electric Explosionproof Disconnect Switch AEAB6036DS

Description
10.63 INCH W X 8.84 INCH D X 15.25 INCH H SIZE 1.5 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 60 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION AE MODEL
Datasheet
Description
10.63 INCH W X 8.84 INCH D X 15.25 INCH H SIZE 1.5 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 60 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - AEAB6036DS - Appleton Electric
Rosemont, IL, USA
Explosionproof Disconnect Switch
AEAB6036DS
Explosionproof Disconnect Switch AEAB6036DS
10.63 INCH W X 8.84 INCH D X 15.25 INCH H SIZE 1.5 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 60 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION AE MODEL
  • 10.63 INCH W X 8.84 INCH D X 15.25 INCH H SIZE
  • 1.5 INCH HUB SIZE
  • GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL APPROVAL
  • 600 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • BOLTED, HINGED COVER TYPE
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • EXTERNAL HANDLE OPERATOR TYPE
  • TOP, BOTTOM HUB LOCATION
  • NON-FUSIBLE FUSE PROVISION
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number AEAB6036DS
Product Name Explosionproof Disconnect Switch
Type Non-Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
Isolator Switches - 1365288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details
Disconnect Switch - 1494G-CK3J6-412-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details