Appleton Electric Explosionproof Disconnect Switch AEAB3036FDS

Description
10.63 INCH W X 8.84 INCH D X 15.25 INCH H SIZE 1.5 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 30 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TYPE J FUSE TYPE TOP, BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION AE MODEL
Datasheet
Description
10.63 INCH W X 8.84 INCH D X 15.25 INCH H SIZE 1.5 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 30 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TYPE J FUSE TYPE TOP, BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - AEAB3036FDS - Appleton Electric
Rosemont, IL, USA
Explosionproof Disconnect Switch
AEAB3036FDS
Explosionproof Disconnect Switch AEAB3036FDS
10.63 INCH W X 8.84 INCH D X 15.25 INCH H SIZE 1.5 INCH HUB SIZE GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE 30 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TYPE J FUSE TYPE TOP, BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION AE MODEL
  • 10.63 INCH W X 8.84 INCH D X 15.25 INCH H SIZE
  • 1.5 INCH HUB SIZE
  • GRAY EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL APPROVAL
  • 600 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7/9 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • BOLTED, HINGED COVER TYPE
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • EXTERNAL HANDLE OPERATOR TYPE
  • TYPE J FUSE TYPE
  • TOP, BOTTOM HUB LOCATION
  • FUSIBLE FUSE PROVISION
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number AEAB3036FDS
Product Name Explosionproof Disconnect Switch
Type Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - EAVA380 + K/EVA - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Battery Disconnect Switches - K1142125 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Isolator Switches - 1365282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details