BOLTED ENCLOSURE TYPE
(1) 1 1/2 INCH HUB SIZE
COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
CSA C22.2 APPROVAL
240 VAC, 125/250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
18000 AMPERE AT 240 VAC INTERRUPTING RATING
25 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
GRAY EPOXY POWDER COATED ENCLOSURE FINISH
DEAD END HUB LOCATION
CUTLER HAMMER, EHD BREAKER TYPE
NON INTERCHANGEABLE TRIP TYPE
STAINLESS STEEL SHAFT/HANDLE MATERIAL
APPLETON[R] BRAND
AE MODEL
Appleton Electric
Done
Datasheet
Description
BOLTED ENCLOSURE TYPE
(1) 1 1/2 INCH HUB SIZE
COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
CSA C22.2 APPROVAL
240 VAC, 125/250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
18000 AMPERE AT 240 VAC INTERRUPTING RATING
25 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
GRAY EPOXY POWDER COATED ENCLOSURE FINISH
DEAD END HUB LOCATION
CUTLER HAMMER, EHD BREAKER TYPE
NON INTERCHANGEABLE TRIP TYPE
STAINLESS STEEL SHAFT/HANDLE MATERIAL
APPLETON[R] BRAND
AE MODEL
BOLTED ENCLOSURE TYPE
(1) 1 1/2 INCH HUB SIZE
COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
CSA C22.2 APPROVAL
240 VAC, 125/250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
18000 AMPERE AT 240 VAC INTERRUPTING RATING
25 AMPERE CURRENT RATING
3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
GRAY EPOXY POWDER COATED ENCLOSURE FINISH
DEAD END HUB LOCATION
CUTLER HAMMER, EHD BREAKER TYPE
NON INTERCHANGEABLE TRIP TYPE
STAINLESS STEEL SHAFT/HANDLE MATERIAL
APPLETON[R] BRAND
AE MODEL
BOLTED ENCLOSURE TYPE
(1) 1 1/2 INCH HUB SIZE
COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
CSA C22.2 APPROVAL
240 VAC, 125/250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE