Appleton Electric Pin and Sleeve Receptacle AE642

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE WIRE SIZE 8 TO 4 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER AE MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE WIRE SIZE 8 TO 4 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE642 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE642
Pin and Sleeve Receptacle AE642
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE WIRE SIZE 8 TO 4 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER AE MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • SHIPPING GRADE
  • UL1682/1686 APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • SPRING DOOR
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • WIRE SIZE 8 TO 4 AWG
  • SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE642
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-206934-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C18 Snap-In Inlet; 1.0mm panel thickness - 83030320 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details