Appleton Electric Pin and Sleeve Receptacle AE641

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR 1, SHELL GROUNDING STYLE WIRE SIZE 8 TO 4 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER AE MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR 1, SHELL GROUNDING STYLE WIRE SIZE 8 TO 4 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE641 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE641
Pin and Sleeve Receptacle AE641
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR 1, SHELL GROUNDING STYLE WIRE SIZE 8 TO 4 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER AE MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 4 WIRE(S)
  • SHIPPING GRADE
  • UL1682/1686 APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • SPRING DOOR
  • 1, SHELL GROUNDING STYLE
  • WIRE SIZE 8 TO 4 AWG
  • SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE641
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 29028 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Outlet/Handy Box -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1586896-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details