AE637 -- PIN AND SLEEVE RECEPTACLE
Appleton Electric
Pin and Sleeve Receptacle
AE637
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
SHIPPING GRADE
UL1682/1686 APPROVAL
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
RAINTIGHT
SCREW CAP
1, SHELL GROUNDING STYLE
WIRE SIZE 8 TO 4 AWG
AE MODEL
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
SHIPPING GRADE
UL1682/1686 APPROVAL
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
RAINTIGHT
SCREW CAP
1, SHELL GROUNDING STYLE
WIRE SIZE 8 TO 4 AWG
AE MODEL
Datasheet
Suppliers
Pin and Sleeve Receptacle
AE637
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
SHIPPING GRADE
UL1682/1686 APPROVAL
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
RAINTIGHT
SCREW CAP
1, SHELL GROUNDING STYLE
WIRE SIZE 8 TO 4 AWG
AE MODEL
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 3 WIRE(S)
- SHIPPING GRADE
- UL1682/1686 APPROVAL
- 600 VAC/250 VDC VOLTAGE RATING
- 60 AMPERE CURRENT RATING
- 3 POLE(S)
- RAINTIGHT
- SCREW CAP
- 1, SHELL GROUNDING STYLE
- WIRE SIZE 8 TO 4 AWG
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AE637 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
Single
Applications
Residential
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details