Appleton Electric Pin and Sleeve Receptacle AE632-RS

Description
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
Datasheet
Description
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE632-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE632-RS
Pin and Sleeve Receptacle AE632-RS
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
  • REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC/250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHER PROOF
  • SPRING DOOR
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON. BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE632-RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-136-812-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
50 Amps 125/250 Volt RV Power Outlet Box :RM50DFPB - RM50DFPB - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; ETL
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details