Appleton Electric Pin and Sleeve Receptacle AE631

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF SPRING DOOR 1, SHELL GROUNDING STYLE WIRE SIZE 8 TO 4 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER AE MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF SPRING DOOR 1, SHELL GROUNDING STYLE WIRE SIZE 8 TO 4 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE631 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE631
Pin and Sleeve Receptacle AE631
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF SPRING DOOR 1, SHELL GROUNDING STYLE WIRE SIZE 8 TO 4 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER AE MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • SHIPPING GRADE
  • UL1682/1686 APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHERPROOF
  • SPRING DOOR
  • 1, SHELL GROUNDING STYLE
  • WIRE SIZE 8 TO 4 AWG
  • SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE631
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-788130-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
30mm LED Module 800G PB - 800G-DBB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
10A/250V Brazil Plug - 88040200 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details