AE621 -- PIN AND SLEEVE RECEPTACLE
Appleton Electric
Pin and Sleeve Receptacle
AE621
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
WEATHER PROOF
SPRING DOOR
1, SHELL GROUNDING STYLE
APPLETON. BRAND
CONTACT MATERIAL BRASS
AE MODEL
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
WEATHER PROOF
SPRING DOOR
1, SHELL GROUNDING STYLE
APPLETON. BRAND
CONTACT MATERIAL BRASS
AE MODEL
Datasheet
Suppliers
Pin and Sleeve Receptacle
AE621
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
2 POLE(S)
WEATHER PROOF
SPRING DOOR
1, SHELL GROUNDING STYLE
APPLETON. BRAND
CONTACT MATERIAL BRASS
AE MODEL
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 2 WIRE(S)
- SHIPPING GRADE
- 600 VAC/250 VDC VOLTAGE RATING
- 60 AMPERE CURRENT RATING
- 2 POLE(S)
- WEATHER PROOF
- SPRING DOOR
- 1, SHELL GROUNDING STYLE
- APPLETON. BRAND
- CONTACT MATERIAL BRASS
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AE621 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
Voltage Rating
460 volts
View Details
Applications
Residential
Mounting Style
Panel
Standards / Certifications
RoHS
View Details
2 suppliers
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details