Appleton Electric Pin and Sleeve Receptacle AE348-RS

Description
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
Datasheet
Description
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE348-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE348-RS
Pin and Sleeve Receptacle AE348-RS
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
  • REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC/250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAIN TIGHT
  • SCREW CAP
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON. BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE348-RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F52S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Circular Power Connectors - 1-207216-7 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details