AE347 -- PIN AND SLEEVE RECEPTACLE
Appleton Electric
Pin and Sleeve Receptacle
AE347
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
SHIPPING GRADE
600 VAC/250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
RAIN TIGHT
SCREW CAP
1, SHELL GROUNDING STYLE
APPLETON. BRAND
CONTACT MATERIAL BRASS
AE MODEL
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
SHIPPING GRADE
600 VAC/250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
RAIN TIGHT
SCREW CAP
1, SHELL GROUNDING STYLE
APPLETON. BRAND
CONTACT MATERIAL BRASS
AE MODEL
Datasheet
Suppliers
Pin and Sleeve Receptacle
AE347
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
SHIPPING GRADE
600 VAC/250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
RAIN TIGHT
SCREW CAP
1, SHELL GROUNDING STYLE
APPLETON. BRAND
CONTACT MATERIAL BRASS
AE MODEL
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 4 WIRE(S)
- SHIPPING GRADE
- 600 VAC/250 VDC VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- 4 POLE(S)
- RAIN TIGHT
- SCREW CAP
- 1, SHELL GROUNDING STYLE
- APPLETON. BRAND
- CONTACT MATERIAL BRASS
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AE347 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details
Power Type
AC Power Connector
Configuration
NEMA; Other; NEMA L5-30
Standards / Certifications
UL; CSA; WD 6
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2 suppliers