Appleton Electric Pin and Sleeve Receptacle AE342

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND CONTACT MATERIAL BRASS AE MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND CONTACT MATERIAL BRASS AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE342 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE342
Pin and Sleeve Receptacle AE342
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND CONTACT MATERIAL BRASS AE MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC/250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHER PROOF
  • SPRING DOOR
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON. BRAND
  • CONTACT MATERIAL BRASS
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE342
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm LED Module 800G PB - 800G-DBB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Large Box Receptacle - D51S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers