AE321 -- PIN AND SLEEVE RECEPTACLE
Appleton Electric
Pin and Sleeve Receptacle
AE321
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
600 VAC/250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
2 POLE(S)
WEATHER PROOF
SPRING DOOR
1, SHELL GROUNDING STYLE
APPLETON. BRAND
CONTACT MATERIAL BRASS
AE MODEL
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
600 VAC/250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
2 POLE(S)
WEATHER PROOF
SPRING DOOR
1, SHELL GROUNDING STYLE
APPLETON. BRAND
CONTACT MATERIAL BRASS
AE MODEL
Datasheet
Suppliers
Pin and Sleeve Receptacle
AE321
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
600 VAC/250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
2 POLE(S)
WEATHER PROOF
SPRING DOOR
1, SHELL GROUNDING STYLE
APPLETON. BRAND
CONTACT MATERIAL BRASS
AE MODEL
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 2 WIRE(S)
- SHIPPING GRADE
- 600 VAC/250 VDC VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- 2 POLE(S)
- WEATHER PROOF
- SPRING DOOR
- 1, SHELL GROUNDING STYLE
- APPLETON. BRAND
- CONTACT MATERIAL BRASS
- AE MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AE321 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Device Type
Receptacle
Configuration
Single
Applications
Residential
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
NEMA; Other; NEMA 5-20
View Details
Standards / Certifications
RoHS
Voltage Rating
400 volts
Current Rating
16 amps
View Details