Appleton Electric Pin and Sleeve Receptacle AE1041-RS

Description
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF SPRING DOOR 1, SHELL GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
Datasheet
Description
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF SPRING DOOR 1, SHELL GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE1041-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE1041-RS
Pin and Sleeve Receptacle AE1041-RS
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF SPRING DOOR 1, SHELL GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
  • REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 4 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC/250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHER PROOF
  • SPRING DOOR
  • 1, SHELL GROUNDING STYLE
  • APPLETON. BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE1041-RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403048 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2270386-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details