Appleton Electric Pin and Sleeve Receptacle AE1038

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND CONTACT MATERIAL BRASS AE MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND CONTACT MATERIAL BRASS AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE1038 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE1038
Pin and Sleeve Receptacle AE1038
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND CONTACT MATERIAL BRASS AE MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC/250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • RAIN TIGHT
  • SCREW CAP
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON. BRAND
  • CONTACT MATERIAL BRASS
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE1038
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6853-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details