Appleton Electric Pin and Sleeve Receptacle AE1021-RS

Description
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF SPRING DOOR 1, SHELL GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
Datasheet
Description
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF SPRING DOOR 1, SHELL GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE1021-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE1021-RS
Pin and Sleeve Receptacle AE1021-RS
REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF SPRING DOOR 1, SHELL GROUNDING STYLE APPLETON. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER AE MODEL
  • REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC/250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 2 POLE(S)
  • WEATHER PROOF
  • SPRING DOOR
  • 1, SHELL GROUNDING STYLE
  • APPLETON. BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE1021-RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
16A Chinese Panel Mount Socket, White - 88040360 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; GB2099.1 & GB1002
View Details