Appleton Electric Pin and Sleeve Receptacle Box Assembly ADRE302275-RS

Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF 3/4 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF 3/4 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle Box Assembly - ADRE302275-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle Box Assembly
ADRE302275-RS
Pin and Sleeve Receptacle Box Assembly ADRE302275-RS
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF 3/4 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED, REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • 600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 2 POLE(S)
  • WEATHER PROOF
  • 3/4 INCH HUB TYPE
  • SPRING DOOR
  • 1, SHELL GROUNDING STYLE
  • POWERTITE. BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADRE302275-RS
Product Name Pin and Sleeve Receptacle Box Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details