Appleton Electric Pin and Sleeve Receptacle ADR6034

Description
POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 60 AMP CURRENT RATING 4 POLE(S) CORROSION RESISTANT, WEATHERPROOF SPRING DOOR, SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 6 TO 2 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 60 AMP CURRENT RATING 4 POLE(S) CORROSION RESISTANT, WEATHERPROOF SPRING DOOR, SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 6 TO 2 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - ADR6034 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
ADR6034
Pin and Sleeve Receptacle ADR6034
POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 3 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 60 AMP CURRENT RATING 4 POLE(S) CORROSION RESISTANT, WEATHERPROOF SPRING DOOR, SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 6 TO 2 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
  • POSITIVE POLARIZED TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • MARINE GRADE
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 60 AMP CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT, WEATHERPROOF
  • SPRING DOOR, SCREW CAP
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • WIRE SIZE 6 TO 2 AWG
  • SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADR6034
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications CSA
Type / Features Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Angled Inlet - A42S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet - R1815D60AAC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Rectangular Power Connectors - 1-1376402-3 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details