Appleton Electric Pin and Sleeve Receptacle ADR6023RS

Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - ADR6023RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
ADR6023RS
Pin and Sleeve Receptacle ADR6023RS
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER
  • POLARIZED, REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHER PROOF
  • SPRING DOOR
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADR6023RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

170 AERE POWER MODULE SUB-ASSY 600/690V - SK-H1-QOUT-E170 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
15A/125V North American Snap-In Receptacle - 88212100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details