Appleton Electric Pin and Sleeve Receptacle ADR3023RS

Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF SPRING DOOR, SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND WIRE SIZE 10 TO 6 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
Datasheet
Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF SPRING DOOR, SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND WIRE SIZE 10 TO 6 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - ADR3023RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
ADR3023RS
Pin and Sleeve Receptacle ADR3023RS
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF SPRING DOOR, SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND WIRE SIZE 10 TO 6 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
  • POLARIZED, REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • SHIPPING GRADE
  • UL1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHERPROOF
  • SPRING DOOR, SCREW CAP
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • WIRE SIZE 10 TO 6 AWG
  • SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADR3023RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q306-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Angled Inlet - A52S36A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
30W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details