Appleton Electric Pin and Sleeve Receptacle ADR20044

Description
POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 4 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 4 POLE(S) CORROSION RESISTANT, WEATHERPROOF SPRING DOOR, SCREW CAP 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 2/0 AWG TO 250 MCM SPRING MATERIAL BRASS WITH BERYLLIUM COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 4 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 4 POLE(S) CORROSION RESISTANT, WEATHERPROOF SPRING DOOR, SCREW CAP 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 2/0 AWG TO 250 MCM SPRING MATERIAL BRASS WITH BERYLLIUM COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - ADR20044 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
ADR20044
Pin and Sleeve Receptacle ADR20044
POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 4 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 4 POLE(S) CORROSION RESISTANT, WEATHERPROOF SPRING DOOR, SCREW CAP 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND WIRE SIZE 2/0 AWG TO 250 MCM SPRING MATERIAL BRASS WITH BERYLLIUM COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
  • POSITIVE POLARIZED TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 4 WIRE(S)
  • MARINE GRADE
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 200 AMP CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT, WEATHERPROOF
  • SPRING DOOR, SCREW CAP
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • WIRE SIZE 2/0 AWG TO 250 MCM
  • SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADR20044
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications CSA
Type / Features Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-834333-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
NEMA 5-15 Single Receptacle - 88031010 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details