Appleton ElectricPin and Sleeve ReceptacleADR1034RS
Description
POSITIVE POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
3 WIRE(S)
MARINE GRADE
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
100 AMP CURRENT RATING
4 POLE(S)
CORROSION RESISTANT, WEATHERPROOF
SPRING DOOR, SCREW CAP
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[TM] BRAND
WIRE SIZE 4 TO 1 AWG
SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
ENCLOSURE RATING NEMA 3/3R/4/4X
Appleton Electric
Done
Datasheet
Description
POSITIVE POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
3 WIRE(S)
MARINE GRADE
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
100 AMP CURRENT RATING
4 POLE(S)
CORROSION RESISTANT, WEATHERPROOF
SPRING DOOR, SCREW CAP
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[TM] BRAND
WIRE SIZE 4 TO 1 AWG
SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
ENCLOSURE RATING NEMA 3/3R/4/4X
POSITIVE POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
3 WIRE(S)
MARINE GRADE
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
100 AMP CURRENT RATING
4 POLE(S)
CORROSION RESISTANT, WEATHERPROOF
SPRING DOOR, SCREW CAP
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[TM] BRAND
WIRE SIZE 4 TO 1 AWG
SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
ENCLOSURE RATING NEMA 3/3R/4/4X
POSITIVE POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
3 WIRE(S)
MARINE GRADE
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING