Appleton Electric Pin and Sleeve Receptacle ADR1023RS

Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF SPRING DOOR, SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND WIRE SIZE 4 TO 1 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
Datasheet
Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF SPRING DOOR, SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND WIRE SIZE 4 TO 1 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - ADR1023RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
ADR1023RS
Pin and Sleeve Receptacle ADR1023RS
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF SPRING DOOR, SCREW CAP 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND WIRE SIZE 4 TO 1 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
  • POLARIZED, REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • SHIPPING GRADE
  • UL1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHERPROOF
  • SPRING DOOR, SCREW CAP
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • WIRE SIZE 4 TO 1 AWG
  • SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADR1023RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Receptacle - F43.53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details