Appleton Electric Pin and Sleeve Receptacle Box Assembly ADJA6044-150

Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 1-1/2 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 1-1/2 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle Box Assembly - ADJA6044-150 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle Box Assembly
ADJA6044-150
Pin and Sleeve Receptacle Box Assembly ADJA6044-150
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 1-1/2 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 4 WIRE(S)
  • 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • 1-1/2 INCH HUB TYPE
  • SPRING DOOR
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADJA6044-150
Product Name Pin and Sleeve Receptacle Box Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Connector Lock for Sheet E Plug-connector - 85910110 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS
View Details
Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light - ERL251530 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details