Appleton Electric Pin and Sleeve Receptacle Box Assembly ADJA6034-150

Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF 1-1/2 INCH HUB TYPE SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF 1-1/2 INCH HUB TYPE SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle Box Assembly - ADJA6034-150 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle Box Assembly
ADJA6034-150
Pin and Sleeve Receptacle Box Assembly ADJA6034-150
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF 1-1/2 INCH HUB TYPE SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • 600 VAC 3 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHER PROOF
  • 1-1/2 INCH HUB TYPE
  • SPRING DOOR
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE. BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADJA6034-150
Product Name Pin and Sleeve Receptacle Box Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6790-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R Canada Standard - 2106L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details