Appleton Electric Pin and Sleeve Receptacle Box Assembly ADJA6022-100

Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF 1 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF 1 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle Box Assembly - ADJA6022-100 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle Box Assembly
ADJA6022-100
Pin and Sleeve Receptacle Box Assembly ADJA6022-100
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF 1 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • 600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • WEATHER PROOF
  • 1 INCH HUB TYPE
  • SPRING DOOR
  • 1, SHELL GROUNDING STYLE
  • POWERTITE. BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADJA6022-100
Product Name Pin and Sleeve Receptacle Box Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Polarized Grounding Adapter with Indicator Light, 2-Prong to 3-Prong White - 5502 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
32/30A 6 Hour Plug Red/Black, 4P 5W, IP44 - 84152305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Power Entry Modules - 1-1609157-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
AC Power Entry Modules - 4301.6015 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details