Appleton Electric Pin and Sleeve Receptacle Box Assembly ADJA1034-150-RS

Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 1-1/2 INCH HUB TYPE SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 1-1/2 INCH HUB TYPE SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle Box Assembly - ADJA1034-150-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle Box Assembly
ADJA1034-150-RS
Pin and Sleeve Receptacle Box Assembly ADJA1034-150-RS
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 1-1/2 INCH HUB TYPE SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED, REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • 1-1/2 INCH HUB TYPE
  • SPRING DOOR
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADJA1034-150-RS
Product Name Pin and Sleeve Receptacle Box Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-208657-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Three Function Double Fuse Power Entry Module - 83543011 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details