Appleton Electric Pin and Sleeve Receptacle Box Assembly ADJA1033-150

Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 1-1/2 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 1-1/2 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle Box Assembly - ADJA1033-150 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle Box Assembly
ADJA1033-150
Pin and Sleeve Receptacle Box Assembly ADJA1033-150
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 1-1/2 INCH HUB TYPE SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • 600 VAC 3 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHER PROOF
  • 1-1/2 INCH HUB TYPE
  • SPRING DOOR
  • 1, SHELL GROUNDING STYLE
  • POWERTITE. BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADJA1033-150
Product Name Pin and Sleeve Receptacle Box Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1199592 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong Orange - 5507 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details