Appleton Electric Pin and Sleeve Receptacle Box Assembly ADJA1023-150

Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF 1-1/2 INCH HUB TYPE SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF 1-1/2 INCH HUB TYPE SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle Box Assembly - ADJA1023-150 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle Box Assembly
ADJA1023-150
Pin and Sleeve Receptacle Box Assembly ADJA1023-150
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF 1-1/2 INCH HUB TYPE SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHERPROOF
  • 1-1/2 INCH HUB TYPE
  • SPRING DOOR
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADJA1023-150
Product Name Pin and Sleeve Receptacle Box Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals - 738W-X2/35 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details