Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station ACSEW060804

Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 1203, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, IP66, CLASS II, DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF BUTTON OPERATOR TYPE 6 V TRANSFORMER PILOT LIGHT TYPE INNER SIZE 8 INCH L X 6 INCH W X 3.75 INCH D OVERALL DIMENSION 10.4 INCH W X 6.5 INCH D X 12.4 INCH H COVER THICKNESS 0.75 INCH ACSEW MODEL
Datasheet
Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 1203, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, IP66, CLASS II, DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF BUTTON OPERATOR TYPE 6 V TRANSFORMER PILOT LIGHT TYPE INNER SIZE 8 INCH L X 6 INCH W X 3.75 INCH D OVERALL DIMENSION 10.4 INCH W X 6.5 INCH D X 12.4 INCH H COVER THICKNESS 0.75 INCH ACSEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - ACSEW060804 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
ACSEW060804
Explosionproof Pushbutton Switch and Pilot Light Control Station ACSEW060804
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 1203, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, IP66, CLASS II, DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF BUTTON OPERATOR TYPE 6 V TRANSFORMER PILOT LIGHT TYPE INNER SIZE 8 INCH L X 6 INCH W X 3.75 INCH D OVERALL DIMENSION 10.4 INCH W X 6.5 INCH D X 12.4 INCH H COVER THICKNESS 0.75 INCH ACSEW MODEL
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 1203, CSA C22.2 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, IP66, CLASS II, DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • BUTTON OPERATOR TYPE
  • 6 V TRANSFORMER PILOT LIGHT TYPE
  • INNER SIZE 8 INCH L X 6 INCH W X 3.75 INCH D
  • OVERALL DIMENSION 10.4 INCH W X 6.5 INCH D X 12.4 INCH H
  • COVER THICKNESS 0.75 INCH
  • ACSEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number ACSEW060804
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Has CSA Certification; Is UL listed; Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AWM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758240 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Features Illuminated Switch; RoHS
View Details
Pushbutton - 10151053 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details